Black Box 6' OR CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-B-006-OR

Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
6' OR CAT6 250MHz Ethernet Patch Cable UTP PVC - CAT6PC-B-006-OR - Black Box
Lawrence, PA, USA
6' OR CAT6 250MHz Ethernet Patch Cable UTP PVC
CAT6PC-B-006-OR
6' OR CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-B-006-OR
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT6PC-B-006-OR
Product Name 6' OR CAT6 250MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers