Black Box 10' RD 10-PK CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-010-RD-10PAK

Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
10' RD 10-PK CAT6 250MHz Ethernet Patch Cable UTP PVC - CAT6PC-010-RD-10PAK - Black Box
Lawrence, PA, USA
10' RD 10-PK CAT6 250MHz Ethernet Patch Cable UTP PVC
CAT6PC-010-RD-10PAK
10' RD 10-PK CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-010-RD-10PAK
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT6PC-010-RD-10PAK
Product Name 10' RD 10-PK CAT6 250MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Twisted Pair Cable - 044435-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-1-MM-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Connecting cable - NEBC-S1G25-K-2.0-N-S1G25 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type 25-pin Plug, straight Sub-D/Sub-D
View Details
2 suppliers