Black Box 20FT Yellow CAT5e 350MHz Crossover Patch Cable UTP CM EVCRB84-0020

Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
Datasheet
Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20FT Yellow CAT5e 350MHz Crossover Patch Cable UTP CM - EVCRB84-0020 - Black Box
Lawrence, PA, USA
20FT Yellow CAT5e 350MHz Crossover Patch Cable UTP CM
EVCRB84-0020
20FT Yellow CAT5e 350MHz Crossover Patch Cable UTP CM EVCRB84-0020
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Supplier's Site
Computers; Connector Type A Black Box - 02C0566 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0566
Computers; Connector Type A Black Box 02C0566
COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:6m; Cable Length - Imperial:20ft; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:6m; Cable Length - Imperial:20ft; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVCRB84-0020 02C0566
Product Name 20FT Yellow CAT5e 350MHz Crossover Patch Cable UTP CM Computers; Connector Type A Black Box
Application Networking Computer
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 4098023 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details