DigiKey Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 60 69
Product Name Notes
".050"" X .100"" FLEX STACK, FLEXIB"
"17 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole"
"18 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole"
"19 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole"
"20 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole"
"34 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole"
"36 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole"
"36 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole"
"38 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole"
"40 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole"
"40 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole"

<< Prev Next >>