DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| ".050"" X .100"" FLEX STACK, FLEXIB" | |
| "10 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "18 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "20 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "20 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole" | |
| "22 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "9 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" |
| << Prev | Next >> |