Littelfuse, Inc. Datasheets for Gas Discharge Tubes (GDT)
Gas discharge tubes (GDT) or gas tube arrestors (GTA) provide protection against voltage and current surges in electronic and electrical equipment. They include spark gaps, simple devices with two or three conducting electrodes separated by a gap filled with a gas such as air.
Gas Discharge Tubes (GDT): Learn more
| Product Name | Notes |
|---|---|
| GDT circuit protection devices dissipate electricalsurge energy safely within a contained plasma gas.Commonly used to help protect sensitive telecom andnetworking equipment and lines, GDTs protect fromdamage that may result from... | |
| Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable... | |
| Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most... | |
| Littelfuse SG series GDT offers high surge ratings in a miniature package. It's designed for surface mounting on PCB with small size 4.5x3.2x2.7mm. Low insertion loss is perfectly suited to... | |
| Littelfuse three electrode PMT3(310) series GDTs are designed primarily to protect telecommunications equipment requiring simultaneous crowbar action of two signal lines. GDTs function as switches; dissipating a minimum amount of... | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT230A | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT230SM | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT350A | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT350SM | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT380A | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT400A | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT450A | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT450SM | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT600A-001 | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT600A | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT600SM | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT800A | |
| Overvoltage Protection - Gas Discharge Tubes - Series: LTxxx - LT800SM | |
| RoHS Compliant 2 terminal configuration Very high Isolation up to the specified switching voltage. Switching performance is virtually unaffected by changes in ambient temperature. UL 1414 class Y2 rated. Listed... | |
| SJ1000 provides reliable overvoltage circuit protection for high frequency data transmission applications. The feature of ultra low capacitance and insertion loss improve reliability and integrity of high frequency data transmission. | |
| SJ150 provides reliable overvoltage circuit protection for high frequency data transmission applications. The feature of ultra low capacitance and insertion loss improve reliability and integrity of high frequency data transmission. | |
| SJ230 provides reliable overvoltage circuit protection for high frequency data transmission applications. The feature of ultra low capacitance and insertion loss improve reliability and integrity of high frequency data transmission. | |
| SJ600 provides reliable overvoltage circuit protection for high frequency data transmission applications. The feature of ultra low capacitance and insertion loss improve reliability and integrity of high frequency data transmission. | |
| SJ800 provides reliable overvoltage circuit protection for high frequency data transmission applications. The feature of ultra low capacitance and insertion loss improve reliability and integrity of high frequency data transmission. | |
| SJ90 provides reliable overvoltage circuit protection for high frequency data transmission applications. The feature of ultra low capacitance and insertion loss improve reliability and integrity of high frequency data transmission. | |
| The Broadband Optimized™ SL1002 series has been especially developed for broadband equipment. Special design features provide high levels of protection against fast rising transients in the domain of 100V/µs to... | |
| The SE Series is a series of square GDT devices in a standard 1206 footprint (3.2x1.6x1.6mm) which is the smallest GDT in the market. SE series GDT’s feature an ultra... | |
| The SH Series Gas Discharge Tube (GDT) is designed to provide high levels of protection against fast-rising transients caused by lightning disturbances. It is offered in a squared surface mount... | |
| The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by... | |
| The SL1010A Series GDT offers a compact, three-terminal surface mount component just 5mm in diameter. It is rated for 10 hits (±5 repetitions) of a 5kA 8/20 surge event with... | |
| The SL1011A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1011A... | |
| The SL1011B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1011B... | |
| The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A... | |
| The SL1021B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced Lightning disturbances. The SL1021B... |
| << Prev | Next >> |