Littelfuse, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) SL1003A250SMF

Description
Win Source Part Number: 1301861-SL1003A250SM F Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1003A Package: Tape & Reel (TR) Standard Package: 700 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 250 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Package / Case: 3-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SL1003A250SMF RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1301861-SL1003A250SM F Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1003A Package: Tape & Reel (TR) Standard Package: 700 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 250 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Package / Case: 3-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SL1003A250SMF RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301861-SL1003A250SMF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301861-SL1003A250SMF
Win Source Part Number: 1301861-SL1003A250SM F Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1003A Package: Tape & Reel (TR) Standard Package: 700 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 250 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Package / Case: 3-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SL1003A250SMF RoHS Status: RoHS non-compliant

Win Source Part Number: 1301861-SL1003A250SMF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1003A
Package: Tape & Reel (TR)
Standard Package: 700
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 250 V
Number of Poles: 3
Fail Short: Yes
Impulse Discharge Current (8/20µs): 10000A (10kA)
Package / Case: 3-SMD Cylinder Square End
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SL1003A250SMF
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - SL1003A250SMF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1003A250SMF-ND
Gas Discharge Tube Arresters (GDT) SL1003A250SMF-ND
Gas Discharge Tube 250V 10000A (10kA) 3 Pole Surface Mount

Gas Discharge Tube 250V 10000A (10kA) 3 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1301861-SL1003A250SMF SL1003A250SMF-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Package Type Surface Mount Surface Mount; 3-SMD Cylinder Square End
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901P - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Gas Discharge Tube - Specialty Electrodes - BG - CITEL SURGE PROTECTION
Specs
Capacitance Range 4 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details
Gas Discharge Tube Arresters (GDT) - GTCR37-900M-R10-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
Rated Current 10000 amps
View Details