Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: PMT3 - PMT3(310)35010 PMT3(310)35010

Description
Littelfuse three electrode PMT3(310) series GDTs are designed primarily to protect telecommunications equipment requiring simultaneous crowbar action of two signal lines. GDTs function as switches; dissipating a minimum amount of energy and can handle much higher currents than other types of transient voltage protection. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available with or without fail-safe clip Available with or without leads Available with various lead spacings Tested to REA PE-80
Request a Quote Datasheet
Description
Littelfuse three electrode PMT3(310) series GDTs are designed primarily to protect telecommunications equipment requiring simultaneous crowbar action of two signal lines. GDTs function as switches; dissipating a minimum amount of energy and can handle much higher currents than other types of transient voltage protection. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available with or without fail-safe clip Available with or without leads Available with various lead spacings Tested to REA PE-80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: PMT3 - PMT3(310)35010 - PMT3(310)35010 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: PMT3 - PMT3(310)35010
PMT3(310)35010
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: PMT3 - PMT3(310)35010 PMT3(310)35010
Littelfuse three electrode PMT3(310) series GDTs are designed primarily to protect telecommunications equipment requiring simultaneous crowbar action of two signal lines. GDTs function as switches; dissipating a minimum amount of energy and can handle much higher currents than other types of transient voltage protection. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available with or without fail-safe clip Available with or without leads Available with various lead spacings Tested to REA PE-80

Littelfuse three electrode PMT3(310) series GDTs are designed primarily to protect telecommunications equipment requiring simultaneous crowbar action of two signal lines. GDTs function as switches; dissipating a minimum amount of energy and can handle much higher currents than other types of transient voltage protection. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available with or without fail-safe clip Available with or without leads Available with various lead spacings Tested to REA PE-80

Supplier's Site
Gas Discharge Tube Arresters (GDT) - F2754-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2754-ND
Gas Discharge Tube Arresters (GDT) F2754-ND
Gas Discharge Tube 350V 20000A (20kA) 3 Pole Through Hole

Gas Discharge Tube 350V 20000A (20kA) 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number PMT3(310)35010 F2754-ND
Product Name Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: PMT3 - PMT3(310)35010 Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 420 volts
Rated Voltage 135 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-5864-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 20000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 3628-3400.41.0266-ND - DigiKey
Specs
Application Industrial
Rated Current 80000 amps
View Details