Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) SL1003A500SM

Description
Gas Discharge Tube 500V 10000A (10kA) 3 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 500V 10000A (10kA) 3 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - F6576TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F6576TR-ND
Gas Discharge Tube Arresters (GDT) F6576TR-ND
Gas Discharge Tube 500V 10000A (10kA) 3 Pole Surface Mount

Gas Discharge Tube 500V 10000A (10kA) 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F6576CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F6576CT-ND
Gas Discharge Tube Arresters (GDT) F6576CT-ND
Gas Discharge Tube 500V 10000A (10kA) 3 Pole Surface Mount

Gas Discharge Tube 500V 10000A (10kA) 3 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301863-SL1003A500SM
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301863-SL1003A500SM
Win Source Part Number: 1301863-SL1003A500SM Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1003A Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 700 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 500 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Package / Case: 3-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: SL1003A500SM,F6576CT ,F6576TR,-SL1003A500 SM

Win Source Part Number: 1301863-SL1003A500SM
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1003A
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 700
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 500 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Package / Case: 3-SMD Cylinder Square End
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: SL1003A500SM,F6576CT,F6576TR,-SL1003A500SM

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number F6576TR-ND F6576CT-ND 1301863-SL1003A500SM
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678425 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3407.17.0053-ND - DigiKey
Specs
Application Industrial
Rated Current 50000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-1478-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details
3 suppliers