Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1011B - SL1011B470A SL1011B470A

Description
The SL1011B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1011B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. RoHS Compliant Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5
Description
The SL1011B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1011B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. RoHS Compliant Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1011B - SL1011B470A - SL1011B470A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1011B - SL1011B470A
SL1011B470A
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1011B - SL1011B470A SL1011B470A
The SL1011B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1011B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. RoHS Compliant Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5

The SL1011B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1011B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. RoHS Compliant Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number SL1011B470A
Product Name Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1011B - SL1011B470A
Standards RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 1 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031067P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details