The SH Series Gas Discharge Tube (GDT) is designed to provide high levels of protection against fast-rising transients caused by lightning disturbances. It is offered in a squared surface mount package (5.0×5.0×4.2mm) with a 5kA surge capability and a ≤0.7pF off-state capacitance value. 5 kA surge capability in minimal footprint (5.0×5.0×4.2mm) Ultra-low capacitance Surface mount form factor with squared body and terminals
Gas Discharge Tube 75V 5000A (5kA) 2 Pole Surface Mount
Gas Discharge Tube 75V 5000A (5kA) 2 Pole Surface Mount
Gas Discharge Tube 75V 5000A (5kA) 2 Pole Surface Mount
| Littelfuse, Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SH75 | F9936DKR-ND | F9936TR-ND |
| Product Name | 5kA Squared GDT, Surface Mount, ≤0.7pF Capacitance | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | ||
| Capacitance Range | 0.5000 pF | ||
| Rated Voltage | 90 volts | ||
| Rated Current | 5 amps | 5000 amps | 5000 amps |