Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) GTCS28-750M-R05-2

Description
Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - GTCS28-750M-R05-2TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCS28-750M-R05-2TR-ND
Gas Discharge Tube Arresters (GDT) GTCS28-750M-R05-2TR-ND
Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 1294-GTCS28-750M-R05-2-CHP - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
1294-GTCS28-750M-R05-2-CHP
Gas Discharge Tube Arresters (GDT) 1294-GTCS28-750M-R05-2-CHP
Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 75V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - GTCS28-750M-R05-2
793135-GTCS28-750M-R05-2
Gas Discharge Tube Arresters (GDT) - GTCS28-750M-R05-2 793135-GTCS28-750M-R05-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 793135-GTCS28-750M-R 05-2 Series: GT Packaging: Reel package Package: 2-SMD Cylinder Square End Mounting: SMD Tolerance: ±20% Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793135-GTCS28-750M-R05-2
Series: GT
Packaging: Reel package
Package: 2-SMD Cylinder Square End
Mounting: SMD
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 75V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Introduction Date: November 09, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCS28-750M-R05-2TR-ND 793135-GTCS28-750M-R05-2
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - GTCS28-750M-R05-2
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4614287 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 90V to 600V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details