The Broadband Optimized™ SL1002 series has been especially developed for broadband equipment. Special design features provide high levels of protection against fast rising transients in the domain of 100V/µs to 1kV/µs range uaually caused by lightning disturbances. These devices have ultra low capacitance (typically 1.2pF or less) and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Ultra low insertion loss Surface mountable 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6KV capability, as per ITU-T Rec. K.21, enhanced test level 2 kA 2/10µS surge rating Meets FCC part 68 10/160µs waveform, 200A test and 10/560µs waveform 100A test. Halogen-free, Lead-free and RoHS compliant
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount
GAS DISCHARGE TUBE, 2P, 1.5KA, 650V, FULL REEL; Product Range:SL1002A Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:400V; No. of Pins:2 RoHS Compliant: Yes
GAS DISCHARGE TUBE, SMD, 90V; Product Range:SL1002A Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:650V; Suppressor Type:Gas Discharge Tube (GDT) RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SL1002A090SM | F3356CT-ND | F3356TR-ND | 73R7432 | 76R0946 |
| Product Name | Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 2P, 1.5Ka, 650V, Full Reel; Product Range Littelfuse | Gas Discharge Tube, Smd, 90V; Product Range Littelfuse |
| Standards | RoHS | ||||
| Capacitance Range | 1 pF | ||||
| Rated Voltage | 120 volts | 400 volts | 650 volts | ||
| Rated Voltage | 52 volts |