Littelfuse, Inc. Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT) SL1002A090C

Description
The Broadband Optimized™ SL1002 series has been especially developed for broadband equipment. Special design features provide high levels of protection against fast rising transients in the domain of 100V/µs to 1kV/µs range uaually caused by lightning disturbances. These devices have ultra low capacitance (typically 1.2pF or less) and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Ultra low insertion loss Surface mountable 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6KV capability, as per ITU-T Rec. K.21, enhanced test level 2 kA 2/10µS surge rating Meets FCC part 68 10/160µs waveform, 200A test and 10/560µs waveform 100A test. Halogen-free, Lead-free and RoHS compliant
Request a Quote Datasheet
Description
The Broadband Optimized™ SL1002 series has been especially developed for broadband equipment. Special design features provide high levels of protection against fast rising transients in the domain of 100V/µs to 1kV/µs range uaually caused by lightning disturbances. These devices have ultra low capacitance (typically 1.2pF or less) and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Ultra low insertion loss Surface mountable 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6KV capability, as per ITU-T Rec. K.21, enhanced test level 2 kA 2/10µS surge rating Meets FCC part 68 10/160µs waveform, 200A test and 10/560µs waveform 100A test. Halogen-free, Lead-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT) - SL1002A090C - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT)
SL1002A090C
Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT) SL1002A090C
The Broadband Optimized™ SL1002 series has been especially developed for broadband equipment. Special design features provide high levels of protection against fast rising transients in the domain of 100V/µs to 1kV/µs range uaually caused by lightning disturbances. These devices have ultra low capacitance (typically 1.2pF or less) and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Ultra low insertion loss Surface mountable 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6KV capability, as per ITU-T Rec. K.21, enhanced test level 2 kA 2/10µS surge rating Meets FCC part 68 10/160µs waveform, 200A test and 10/560µs waveform 100A test. Halogen-free, Lead-free and RoHS compliant

The Broadband Optimized™ SL1002 series has been especially developed for broadband equipment. Special design features provide high levels of protection against fast rising transients in the domain of 100V/µs to 1kV/µs range uaually caused by lightning disturbances. These devices have ultra low capacitance (typically 1.2pF or less) and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Ultra low insertion loss Surface mountable 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6KV capability, as per ITU-T Rec. K.21, enhanced test level 2 kA 2/10µS surge rating Meets FCC part 68 10/160µs waveform, 200A test and 10/560µs waveform 100A test. Halogen-free, Lead-free and RoHS compliant

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301873-SL1002A090C
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301873-SL1002A090C
Win Source Part Number: 1301873-SL1002A090C Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1002A Package: Bulk Standard Package: 3,000 Voltage - DC Spark Over (Nom): 90 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: User Defined Package / Case: Cylinder No Lead ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1002A090C,SL1002A 090CB

Win Source Part Number: 1301873-SL1002A090C
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1002A
Package: Bulk
Standard Package: 3,000
Voltage - DC Spark Over (Nom): 90 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: User Defined
Package / Case: Cylinder No Lead
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1002A090C,SL1002A090CB

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - SL1002A090C-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1002A090C-ND
Gas Discharge Tube Arresters (GDT) SL1002A090C-ND
Gas Discharge Tube 90V 5000A (5kA) 2 Pole User Defined

Gas Discharge Tube 90V 5000A (5kA) 2 Pole User Defined

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1002A090C 1301873-SL1002A090C SL1002A090C-ND
Product Name Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 120 volts
Rated Voltage 52 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898P - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.2000 to 0.5000 pF
View Details