Gas Discharge Tube 300V 10000A (10kA) 3 Pole Through Hole
Win Source Part Number: 1301853-SL1003A300R
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1003A
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 300 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1003A300R,SL1003A
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SL1003A300R-ND | 1301853-SL1003A300R |
| Product Name | Gas Discharge Tube Arresters (GDT) | Circuit Protection - Gas Discharge Tube Arresters (GDT) |
| Application | Industrial |