Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1011B - SL1011B090A SL1011B090A

Description
The SL1011B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1011B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. RoHS Compliant Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5
Request a Quote Datasheet
Description
The SL1011B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1011B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. RoHS Compliant Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1011B - SL1011B090A - SL1011B090A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1011B - SL1011B090A
SL1011B090A
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1011B - SL1011B090A SL1011B090A
The SL1011B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1011B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. RoHS Compliant Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5

The SL1011B series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1011B series also features ultra low capacitance (typically 1pF or less) and optimised internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. RoHS Compliant Excellent response to fast rising transients. Ultra low capacitance. 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5

Supplier's Site
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301829-SL1011B090A
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301829-SL1011B090A
Win Source Part Number: 1301829-SL1011B090A Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1011B Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Voltage - DC Spark Over (Nom): 90 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1011B090A,SL1011B 090A,F5588CT,F5588TR Product Status: Obsolete

Win Source Part Number: 1301829-SL1011B090A
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1011B
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Voltage - DC Spark Over (Nom): 90 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1011B090A,SL1011B090A,F5588CT,F5588TR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1011B090A 1301829-SL1011B090A
Product Name Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1011B - SL1011B090A Circuit Protection - Gas Discharge Tube Arresters (GDT)
Standards RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 1 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896P - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.2000 to 0.5000 pF
View Details