Littelfuse, Inc. Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT) SL1002A250SM

Description
The Broadband Optimized™ SL1002 series has been especially developed for broadband equipment. Special design features provide high levels of protection against fast rising transients in the domain of 100V/µs to 1kV/µs range uaually caused by lightning disturbances. These devices have ultra low capacitance (typically 1.2pF or less) and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Ultra low insertion loss Surface mountable 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6KV capability, as per ITU-T Rec. K.21, enhanced test level 2 kA 2/10µS surge rating Meets FCC part 68 10/160µs waveform, 200A test and 10/560µs waveform 100A test. Halogen-free, Lead-free and RoHS compliant
Request a Quote Datasheet
Description
The Broadband Optimized™ SL1002 series has been especially developed for broadband equipment. Special design features provide high levels of protection against fast rising transients in the domain of 100V/µs to 1kV/µs range uaually caused by lightning disturbances. These devices have ultra low capacitance (typically 1.2pF or less) and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Ultra low insertion loss Surface mountable 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6KV capability, as per ITU-T Rec. K.21, enhanced test level 2 kA 2/10µS surge rating Meets FCC part 68 10/160µs waveform, 200A test and 10/560µs waveform 100A test. Halogen-free, Lead-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT) - SL1002A250SM - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT)
SL1002A250SM
Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT) SL1002A250SM
The Broadband Optimized™ SL1002 series has been especially developed for broadband equipment. Special design features provide high levels of protection against fast rising transients in the domain of 100V/µs to 1kV/µs range uaually caused by lightning disturbances. These devices have ultra low capacitance (typically 1.2pF or less) and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Ultra low insertion loss Surface mountable 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6KV capability, as per ITU-T Rec. K.21, enhanced test level 2 kA 2/10µS surge rating Meets FCC part 68 10/160µs waveform, 200A test and 10/560µs waveform 100A test. Halogen-free, Lead-free and RoHS compliant

The Broadband Optimized™ SL1002 series has been especially developed for broadband equipment. Special design features provide high levels of protection against fast rising transients in the domain of 100V/µs to 1kV/µs range uaually caused by lightning disturbances. These devices have ultra low capacitance (typically 1.2pF or less) and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Ultra low insertion loss Surface mountable 5 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6KV capability, as per ITU-T Rec. K.21, enhanced test level 2 kA 2/10µS surge rating Meets FCC part 68 10/160µs waveform, 200A test and 10/560µs waveform 100A test. Halogen-free, Lead-free and RoHS compliant

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - SL1002A250SM-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1002A250SM-ND
Gas Discharge Tube Arresters (GDT) SL1002A250SM-ND
Gas Discharge Tube 260V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 260V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1002A250SM SL1002A250SM-ND
Product Name Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 300 volts
Rated Voltage 135 volts
Unlock Full Specs
to access all available technical data

Similar Products