Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) SL1003A300C

Description
Gas Discharge Tube 300V 10000A (10kA) 3 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 300V 10000A (10kA) 3 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - SL1003A300C-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1003A300C-ND
Gas Discharge Tube Arresters (GDT) SL1003A300C-ND
Gas Discharge Tube 300V 10000A (10kA) 3 Pole User Defined

Gas Discharge Tube 300V 10000A (10kA) 3 Pole User Defined

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301867-SL1003A300C
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301867-SL1003A300C
Win Source Part Number: 1301867-SL1003A300C Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1003A Package: Bulk Standard Package: 2,500 Voltage - DC Spark Over (Nom): 300 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: User Defined Package / Case: Cylinder No Lead, 3 Terminal ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1003A300C

Win Source Part Number: 1301867-SL1003A300C
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1003A
Package: Bulk
Standard Package: 2,500
Voltage - DC Spark Over (Nom): 300 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: User Defined
Package / Case: Cylinder No Lead, 3 Terminal
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1003A300C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1003A300C-ND 1301867-SL1003A300C
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678485 - RS Components, Ltd.
Specs
Rated Voltage 350 volts
View Details
High Voltage - High Voltage GDT - 2 terminal, 8 mm, Axial Leaded - GTCA28-231M-R10 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
2 suppliers
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details