Littelfuse, Inc. Low to Medium Surge GDT, 2 Terminal, 3 mm, Surface Mount GTCS23-351M-R01-2

Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet
Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Surge GDT, 2 Terminal, 3 mm, Surface Mount - GTCS23-351M-R01-2 - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Surge GDT, 2 Terminal, 3 mm, Surface Mount
GTCS23-351M-R01-2
Low to Medium Surge GDT, 2 Terminal, 3 mm, Surface Mount GTCS23-351M-R01-2
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - 18-GTCS23-351M-R01-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-GTCS23-351M-R01-2DKR-ND
Gas Discharge Tube Arresters (GDT) 18-GTCS23-351M-R01-2DKR-ND
GDT 350V 1000A 2 POLE SMD

GDT 350V 1000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-GTCS23-351M-R01-2CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-GTCS23-351M-R01-2CT-ND
Gas Discharge Tube Arresters (GDT) 18-GTCS23-351M-R01-2CT-ND
Gas Discharge Tube 350V 1000A (1kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 350V 1000A (1kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-GTCS23-351M-R01-2TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-GTCS23-351M-R01-2TR-ND
Gas Discharge Tube Arresters (GDT) 18-GTCS23-351M-R01-2TR-ND
Gas Discharge Tube 350V 1000A (1kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 350V 1000A (1kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCS23-351M-R01-2 18-GTCS23-351M-R01-2DKR-ND 18-GTCS23-351M-R01-2TR-ND
Product Name Low to Medium Surge GDT, 2 Terminal, 3 mm, Surface Mount Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 0.5000 pF
Rated Current 1 amps 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products