The SH Series Gas Discharge Tube (GDT) is designed to provide high levels of protection against fast-rising transients caused by lightning disturbances. It is offered in a squared surface mount package (5.0×5.0×4.2mm) with a 5kA surge capability and a ≤0.7pF off-state capacitance value. 5 kA surge capability in minimal footprint (5.0×5.0×4.2mm) Ultra-low capacitance (< 0.7 pF) that does not vary as the signal voltage varies Surface mount form factor with squared body and terminals
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Surface Mount
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Surface Mount
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Surface Mount
Win Source Part Number: 1301883-SH230
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SH
Package: Tape & Reel
Standard Package: 900
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 230 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Package / Case: 2-SMD, Square End Block
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SH230,F9939TR,F9939
| Littelfuse, Inc. | DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SH230 | F9939CT-ND | F9939TR-ND | 1301883-SH230 |
| Product Name | 5kA Squared GDT, Surface Mount, ≤0.7pF Capacitance | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Circuit Protection - Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | |||
| Capacitance Range | 0.5000 pF | |||
| Rated Voltage | 276 volts | |||
| Rated Current | 5 amps | 5000 amps | 5000 amps |