Littelfuse, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) SL1021A150RF

Description
Win Source Part Number: 1301798-SL1021A150RF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1021A Package: Tray Standard Package: 1,000 Voltage - DC Spark Over (Nom): 150 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1301798-SL1021A150RF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1021A Package: Tray Standard Package: 1,000 Voltage - DC Spark Over (Nom): 150 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301798-SL1021A150RF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301798-SL1021A150RF
Win Source Part Number: 1301798-SL1021A150RF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1021A Package: Tray Standard Package: 1,000 Voltage - DC Spark Over (Nom): 150 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1301798-SL1021A150RF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1021A
Package: Tray
Standard Package: 1,000
Voltage - DC Spark Over (Nom): 150 V
Number of Poles: 3
Fail Short: Yes
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1301798-SL1021A150RF
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678420 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Y05-Series Two Electrode Gas Tube Arrester - Y05-90B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards RoHS
Construction Ceramic
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details