Littelfuse, Inc. Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) SL1003A230SM

Description
The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant
Request a Quote Datasheet
Description
The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) - SL1003A230SM - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT)
SL1003A230SM
Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) SL1003A230SM
The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant

The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F5674TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F5674TR-ND
Gas Discharge Tube Arresters (GDT) F5674TR-ND
Gas Discharge Tube 230V 10000A (10kA) 3 Pole Surface Mount

Gas Discharge Tube 230V 10000A (10kA) 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F5674DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F5674DKR-ND
Gas Discharge Tube Arresters (GDT) F5674DKR-ND
Gas Discharge Tube 230V 10000A (10kA) 3 Pole Surface Mount

Gas Discharge Tube 230V 10000A (10kA) 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F5674CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F5674CT-ND
Gas Discharge Tube Arresters (GDT) F5674CT-ND
Gas Discharge Tube 230V 10000A (10kA) 3 Pole Surface Mount

Gas Discharge Tube 230V 10000A (10kA) 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 1294-SL1003A230SM-CHP - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
1294-SL1003A230SM-CHP
Gas Discharge Tube Arresters (GDT) 1294-SL1003A230SM-CHP
Gas Discharge Tube 230V 10000A (10kA) 3 Pole Surface Mount

Gas Discharge Tube 230V 10000A (10kA) 3 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1003A230SM F5674TR-ND F5674DKR-ND
Product Name Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1.2 pF
Rated Voltage 276 volts
Rated Voltage 135 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911513 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-76155-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 10000 amps
View Details
2 suppliers
True Broadband GDT Protectors, Slimline Gas Discharge Tube (GDT) Technology - 3406 - HUBER+SUHNER AG
Specs
Package Type Connectorized
Frequency Range 6000 MHz
Nominal Impedance 50; 75
View Details