Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) SL1011A150A

Description
Gas Discharge Tube 150V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 150V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - SL1011A150A-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1011A150A-ND
Gas Discharge Tube Arresters (GDT) SL1011A150A-ND
Gas Discharge Tube 150V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 150V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301837-SL1011A150A
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301837-SL1011A150A
Win Source Part Number: 1301837-SL1011A150A Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1011A Package: Tape & Reel (TR) Standard Package: 500 Voltage - DC Spark Over (Nom): 150 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc.

Win Source Part Number: 1301837-SL1011A150A
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1011A
Package: Tape & Reel (TR)
Standard Package: 500
Voltage - DC Spark Over (Nom): 150 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1011A150A-ND 1301837-SL1011A150A
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7710016 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details