Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) GTCR38-421M-Q10

Description
Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - GTCR38-421M-Q10-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCR38-421M-Q10-ND
Gas Discharge Tube Arresters (GDT) GTCR38-421M-Q10-ND
Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - GTCR38-421M-Q10
775465-GTCR38-421M-Q10
Gas Discharge Tube Arresters (GDT) - GTCR38-421M-Q10 775465-GTCR38-421M-Q10
Manufacturer: Littelfuse Inc. Win Source Part Number: 775465-GTCR38-421M-Q 10 Series: GT Packaging: Tray Mounting Style: Through Hole Package: Radial Cylinder, 3 Lead Tolerance: ±20% Voltage - DC Spark Over (Nom): 420V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: No Part Status: Obsolete(EOL) Categories: Circuit Protection Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 775465-GTCR38-421M-Q10
Series: GT
Packaging: Tray
Mounting Style: Through Hole
Package: Radial Cylinder, 3 Lead
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 420V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: No
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Introduction Date: November 09, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCR38-421M-Q10-ND 775465-GTCR38-421M-Q10
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - GTCR38-421M-Q10
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031048P - RS Components, Ltd.
Specs
Rated Voltage 1100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0649-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
View Details
SD3-Series Surface Mount Gas Tube Arrester - SD3-75 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details