Littelfuse three electrode PMT3(310) series GDTs are designed primarily to protect telecommunications equipment requiring simultaneous crowbar action of two signal lines. GDTs function as switches; dissipating a minimum amount of energy and can handle much higher currents than other types of transient voltage protection. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available with or without fail-safe clip Available with or without leads Available with various lead spacings Tested to REA PE-80
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | PMT3(310)25010 | F2753-ND |
| Product Name | Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: PMT3 - PMT3(310)25010 | Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | |
| Capacitance Range | 1 pF | |
| Rated Voltage | 300 volts | |
| Rated Voltage | 135 volts |