Littelfuse, Inc. Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) SL1003A250C

Description
The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant
Request a Quote Datasheet
Description
The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) - SL1003A250C - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT)
SL1003A250C
Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) SL1003A250C
The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant

The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - SL1003A250C-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1003A250C-ND
Gas Discharge Tube Arresters (GDT) SL1003A250C-ND
Gas Discharge Tube 250V 10000A (10kA) 3 Pole User Defined

Gas Discharge Tube 250V 10000A (10kA) 3 Pole User Defined

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - SL1003A250C
895302-SL1003A250C
Gas Discharge Tube Arresters (GDT) - SL1003A250C 895302-SL1003A250C
Manufacturer: Littelfuse Inc. Win Source Part Number: 895302-SL1003A250C Series: SL1003A Features: Gas Discharge Tube 250 V 10000A (10kA) - 3 Pole User Defined Package: Bulk Package: Cylinder No Lead, 3 Terminal Mounting: User Defined Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8536.30.8000 Other Part Number: -SL1003A250C, SL1003A250CB

Manufacturer: Littelfuse Inc.
Win Source Part Number: 895302-SL1003A250C
Series: SL1003A
Features: Gas Discharge Tube 250 V 10000A (10kA) - 3 Pole User Defined
Package: Bulk
Package: Cylinder No Lead, 3 Terminal
Mounting: User Defined
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.30.8000
Other Part Number: -SL1003A250C, SL1003A250CB

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1003A250C SL1003A250C-ND 895302-SL1003A250C
Product Name Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - SL1003A250C
Standards RoHS
Capacitance Range 1.2 pF
Rated Voltage 300 volts
Rated Voltage 135 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3208926 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3401.01.C-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details