Littelfuse, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) SG500

Description
Win Source Part Number: 1301884-SG500 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SG Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 500 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 1000A (1kA) Package / Case: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: 18-SG500TR,SG500,18- SG500CT,-SG500 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1301884-SG500 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SG Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 500 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 1000A (1kA) Package / Case: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: 18-SG500TR,SG500,18- SG500CT,-SG500 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301884-SG500
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301884-SG500
Win Source Part Number: 1301884-SG500 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SG Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 500 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 1000A (1kA) Package / Case: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: 18-SG500TR,SG500,18- SG500CT,-SG500 RoHS Status: RoHS non-compliant

Win Source Part Number: 1301884-SG500
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SG
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 500 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 1000A (1kA)
Package / Case: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: 18-SG500TR,SG500,18-SG500CT,-SG500
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-SG500TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-SG500TR-ND
Gas Discharge Tube Arresters (GDT) 18-SG500TR-ND
Gas Discharge Tube 500V 1000A (1kA) 2 Pole Surface Mount

Gas Discharge Tube 500V 1000A (1kA) 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1301884-SG500 18-SG500TR-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Package Type Surface Mount Surface Mount; 1812 (4532 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469893 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
High Voltage - High Voltage GDT - 2 terminal, 8 mm, Axial Leaded - GTCA28-102M-R03 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
3 suppliers
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details