Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) GTCS25-251M-R02-2

Description
Gas Discharge Tube 250V 2500A (2.5kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 250V 2500A (2.5kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - GTCS25-251M-R02-2TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCS25-251M-R02-2TR-ND
Gas Discharge Tube Arresters (GDT) GTCS25-251M-R02-2TR-ND
Gas Discharge Tube 250V 2500A (2.5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 250V 2500A (2.5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - GTCS25-251M-R02-2CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCS25-251M-R02-2CT-ND
Gas Discharge Tube Arresters (GDT) GTCS25-251M-R02-2CT-ND
Gas Discharge Tube 250V 2500A (2.5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 250V 2500A (2.5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - GTCS25-251M-R02-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCS25-251M-R02-2DKR-ND
Gas Discharge Tube Arresters (GDT) GTCS25-251M-R02-2DKR-ND
Gas Discharge Tube 250V 2500A (2.5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 250V 2500A (2.5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1200643-GTCS25-251M-R02-2
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1200643-GTCS25-251M-R02-2
Win Source Part Number: 1200643-GTCS25-251M- R02-2 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: GTC Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Voltage - DC Spark Over (Nom): 250 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 2500A (2.5kA) Package / Case: 2-SMD Cylinder Square End Alternative Parts (Cross-Reference): RF1816-000; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: GTCS25-251M-R02-2DKR ,GTCS25-251M-R02-2CT ,GTCS25-251M-R02-2TR ,RF1816-000,GTCS25-2 51M-R02-2-ND,-GTCS25 -251M-R02-2 Base Product Number: GTCS25

Win Source Part Number: 1200643-GTCS25-251M-R02-2
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: GTC
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 250 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 2500A (2.5kA)
Package / Case: 2-SMD Cylinder Square End
Alternative Parts (Cross-Reference): RF1816-000;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: GTCS25-251M-R02-2DKR,GTCS25-251M-R02-2CT,GTCS25-251M-R02-2TR,RF1816-000,GTCS25-251M-R02-2-ND,-GTCS25-251M-R02-2
Base Product Number: GTCS25

Buy Now Datasheet
Gas Discharge Tube, 2P, 600V, Radial; Product Range Littelfuse - 76T4578 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 600V, Radial; Product Range Littelfuse
76T4578
Gas Discharge Tube, 2P, 600V, Radial; Product Range Littelfuse 76T4578
GAS DISCHARGE TUBE, 2P, 600V, RADIAL; Product Range:GTCx25 Series; DC Breakover Voltage:250V; GDT Case Style:Radial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 600V, RADIAL; Product Range:GTCx25 Series; DC Breakover Voltage:250V; GDT Case Style:Radial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCS25-251M-R02-2TR-ND GTCS25-251M-R02-2CT-ND 1200643-GTCS25-251M-R02-2 76T4578
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 600V, Radial; Product Range Littelfuse
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4612382 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.2000 to 0.5000 pF
View Details