Littelfuse, Inc. Littelfuse SG Series GDT SG300

Description
Littelfuse SG series GDT offers high surge ratings in a miniature package. It's designed for surface mounting on PCB with small size 4.5x3.2x2.7mm. Low insertion loss is perfectly suited to broadband equipment applications.The capacitance does not vary with voltage, and will not cause operational problems with ADSL2+, where capacitance variation across Tip and Ring is undesirable. These devices are extremely robust and are able to divert a 1000A pulse without destruction. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients Ultra Low Insertion Loss 1–2 kA surge capability tested with 8/20uS pulse as defined by IEC 8100-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 75 V to 420 V
Request a Quote Datasheet
Description
Littelfuse SG series GDT offers high surge ratings in a miniature package. It's designed for surface mounting on PCB with small size 4.5x3.2x2.7mm. Low insertion loss is perfectly suited to broadband equipment applications.The capacitance does not vary with voltage, and will not cause operational problems with ADSL2+, where capacitance variation across Tip and Ring is undesirable. These devices are extremely robust and are able to divert a 1000A pulse without destruction. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients Ultra Low Insertion Loss 1–2 kA surge capability tested with 8/20uS pulse as defined by IEC 8100-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 75 V to 420 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse SG Series GDT - SG300 - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse SG Series GDT
SG300
Littelfuse SG Series GDT SG300
Littelfuse SG series GDT offers high surge ratings in a miniature package. It's designed for surface mounting on PCB with small size 4.5x3.2x2.7mm. Low insertion loss is perfectly suited to broadband equipment applications.The capacitance does not vary with voltage, and will not cause operational problems with ADSL2+, where capacitance variation across Tip and Ring is undesirable. These devices are extremely robust and are able to divert a 1000A pulse without destruction. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients Ultra Low Insertion Loss 1–2 kA surge capability tested with 8/20uS pulse as defined by IEC 8100-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 75 V to 420 V

Littelfuse SG series GDT offers high surge ratings in a miniature package. It's designed for surface mounting on PCB with small size 4.5x3.2x2.7mm. Low insertion loss is perfectly suited to broadband equipment applications.The capacitance does not vary with voltage, and will not cause operational problems with ADSL2+, where capacitance variation across Tip and Ring is undesirable. These devices are extremely robust and are able to divert a 1000A pulse without destruction. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients Ultra Low Insertion Loss 1–2 kA surge capability tested with 8/20uS pulse as defined by IEC 8100-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 75 V to 420 V

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F4129CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4129CT-ND
Gas Discharge Tube Arresters (GDT) F4129CT-ND
Gas Discharge Tube 300V 1000A (1kA) 2 Pole Surface Mount

Gas Discharge Tube 300V 1000A (1kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F4129TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4129TR-ND
Gas Discharge Tube Arresters (GDT) F4129TR-ND
Gas Discharge Tube 300V 1000A (1kA) 2 Pole Surface Mount

Gas Discharge Tube 300V 1000A (1kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F4129DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4129DKR-ND
Gas Discharge Tube Arresters (GDT) F4129DKR-ND
Gas Discharge Tube 300V 1000A (1kA) 2 Pole Surface Mount

Gas Discharge Tube 300V 1000A (1kA) 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - SG300
933336-SG300
Gas Discharge Tube Arresters (GDT) - SG300 933336-SG300
Manufacturer: Littelfuse Inc. Win Source Part Number: 933336-SG300 Series: SG Features: Gas Discharge Tube 1000A (1kA) - Pole Surface Mount Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8536.30.8000 Other Part Number: F4129CT, F4129TR, F4129DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 933336-SG300
Series: SG
Features: Gas Discharge Tube 1000A (1kA) - Pole Surface Mount
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.30.8000
Other Part Number: F4129CT, F4129TR, F4129DKR

Buy Now Datasheet
Gas Discharge Tube, 300V, Smd; Product Range Littelfuse - 88T2458 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 300V, Smd; Product Range Littelfuse
88T2458
Gas Discharge Tube, 300V, Smd; Product Range Littelfuse 88T2458
GAS DISCHARGE TUBE, 300V, SMD; Product Range:SG Series; DC Breakover Voltage:300V; GDT Case Style:SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 300V, SMD; Product Range:SG Series; DC Breakover Voltage:300V; GDT Case Style:SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SG300 F4129CT-ND F4129TR-ND 933336-SG300 88T2458
Product Name Littelfuse SG Series GDT Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - SG300 Gas Discharge Tube, 300V, Smd; Product Range Littelfuse
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
Rated Voltage 375 volts 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670453 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA SQ4 CMS Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details