Littelfuse, Inc. Medium to High Surge GDT, 2 Terminal, 8 mm, Surface Mount GTCS28-900M-R20-2

Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet
Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium to High Surge GDT, 2 Terminal, 8 mm, Surface Mount - GTCS28-900M-R20-2 - Littelfuse, Inc.
Rosemont, IL, United States
Medium to High Surge GDT, 2 Terminal, 8 mm, Surface Mount
GTCS28-900M-R20-2
Medium to High Surge GDT, 2 Terminal, 8 mm, Surface Mount GTCS28-900M-R20-2
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - GTCS28-900M-R20-2CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCS28-900M-R20-2CT-ND
Gas Discharge Tube Arresters (GDT) GTCS28-900M-R20-2CT-ND
Gas Discharge Tube 90V 20000A (20kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 20000A (20kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - GTCS28-900M-R20-2TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCS28-900M-R20-2TR-ND
Gas Discharge Tube Arresters (GDT) GTCS28-900M-R20-2TR-ND
Gas Discharge Tube 90V 20000A (20kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 20000A (20kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCS28-900M-R20-2 GTCS28-900M-R20-2CT-ND GTCS28-900M-R20-2TR-ND
Product Name Medium to High Surge GDT, 2 Terminal, 8 mm, Surface Mount Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1.5 pF
Rated Current 20 amps 20000 amps 20000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023P - RS Components, Ltd.
Specs
Rated Voltage 950 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-5849-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 2500 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 3628-3401.17.0056-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details