Littelfuse, Inc. Three Terminal GDT SL1010A230SMF

Description
The SL1010A Series GDT offers a compact, three-terminal surface mount component just 5mm in diameter. It is rated for 10 hits (±5 repetitions) of a 5kA 8/20 surge event with a low off-sate capacitance of 1.5pF. Its low arc voltage parameter of 10 volts reduces thermal accumulation during long-term power fault events. High energy withstanding in a small body Low capacitance (less than 1.5pF) Low arc voltage Three terminal with symmetry for Tin/Ring/Gnd RoHS compliant/Lead-free
Request a Quote Datasheet
Description
The SL1010A Series GDT offers a compact, three-terminal surface mount component just 5mm in diameter. It is rated for 10 hits (±5 repetitions) of a 5kA 8/20 surge event with a low off-sate capacitance of 1.5pF. Its low arc voltage parameter of 10 volts reduces thermal accumulation during long-term power fault events. High energy withstanding in a small body Low capacitance (less than 1.5pF) Low arc voltage Three terminal with symmetry for Tin/Ring/Gnd RoHS compliant/Lead-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal GDT - SL1010A230SMF - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal GDT
SL1010A230SMF
Three Terminal GDT SL1010A230SMF
The SL1010A Series GDT offers a compact, three-terminal surface mount component just 5mm in diameter. It is rated for 10 hits (±5 repetitions) of a 5kA 8/20 surge event with a low off-sate capacitance of 1.5pF. Its low arc voltage parameter of 10 volts reduces thermal accumulation during long-term power fault events. High energy withstanding in a small body Low capacitance (less than 1.5pF) Low arc voltage Three terminal with symmetry for Tin/Ring/Gnd RoHS compliant/Lead-free

The SL1010A Series GDT offers a compact, three-terminal surface mount component just 5mm in diameter. It is rated for 10 hits (±5 repetitions) of a 5kA 8/20 surge event with a low off-sate capacitance of 1.5pF. Its low arc voltage parameter of 10 volts reduces thermal accumulation during long-term power fault events. High energy withstanding in a small body Low capacitance (less than 1.5pF) Low arc voltage Three terminal with symmetry for Tin/Ring/Gnd RoHS compliant/Lead-free

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - SL1010A230SMF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1010A230SMF-ND
Gas Discharge Tube Arresters (GDT) SL1010A230SMF-ND
Gas Discharge Tube 230V 5000A (5kA) 3 Pole Surface Mount

Gas Discharge Tube 230V 5000A (5kA) 3 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1010A230SMF SL1010A230SMF-ND
Product Name Three Terminal GDT Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1.5 pF
Rated Voltage 276 volts
Rated Current 5 amps 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products