Littelfuse, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) SL1010A090R

Description
Win Source Part Number: 1301846-SL1010A090R Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1010A Package: Tray Standard Package: 500 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 90 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Package / Case: 3-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1010A090R
Request a Quote Datasheet
Description
Win Source Part Number: 1301846-SL1010A090R Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1010A Package: Tray Standard Package: 500 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 90 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Package / Case: 3-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1010A090R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301846-SL1010A090R
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301846-SL1010A090R
Win Source Part Number: 1301846-SL1010A090R Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1010A Package: Tray Standard Package: 500 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 90 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Package / Case: 3-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1010A090R

Win Source Part Number: 1301846-SL1010A090R
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1010A
Package: Tray
Standard Package: 500
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 90 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Package / Case: 3-SMD Cylinder Square End
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1010A090R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1301846-SL1010A090R
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3406.99.0016-ND - DigiKey
Specs
Application Industrial
Rated Current 5000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-B88069X1973T902TR-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
View Details
2 suppliers