The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant
Gas Discharge Tube 350V 10000A (10kA) 3 Pole Surface Mount
Gas Discharge Tube 350V 10000A (10kA) 3 Pole Surface Mount
Gas Discharge Tube 350V 10000A (10kA) 3 Pole Surface Mount
Gas Discharge Tube 350V 10000A (10kA) 3 Pole Surface Mount
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1096751-SL1003A350SM
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 350V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: No
Categories: Circuit Protection
Status: Active
Dimension: 3-SMD Cylinder Square End
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
| Littelfuse, Inc. | DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SL1003A350SM | F5675TR-ND | F5675DKR-ND | 1096751-SL1003A350SM |
| Product Name | Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) - SL1003A350SM |
| Standards | RoHS | |||
| Capacitance Range | 1.2 pF | |||
| Rated Voltage | 420 volts | |||
| Rated Voltage | 135 volts |