Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) - HV275A HV275A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1044328-HV275A Packaging: Bulk Mounting: Through Hole Voltage - DC Spark Over (Nom): 2750V Impulse Discharge Current (8/20μs): 3000A (3kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Status: Obsolete(EOL) Dimension: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1044328-HV275A Packaging: Bulk Mounting: Through Hole Voltage - DC Spark Over (Nom): 2750V Impulse Discharge Current (8/20μs): 3000A (3kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Status: Obsolete(EOL) Dimension: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - HV275A
1044328-HV275A
Gas Discharge Tube Arresters (GDT) - HV275A 1044328-HV275A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1044328-HV275A Packaging: Bulk Mounting: Through Hole Voltage - DC Spark Over (Nom): 2750V Impulse Discharge Current (8/20μs): 3000A (3kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Status: Obsolete(EOL) Dimension: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1044328-HV275A
Packaging: Bulk
Mounting: Through Hole
Voltage - DC Spark Over (Nom): 2750V
Impulse Discharge Current (8/20μs): 3000A (3kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: Axial Cylinder
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1044328-HV275A
Product Name Gas Discharge Tube Arresters (GDT) - HV275A
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3208926 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3409.17.0027-EX-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details