Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Gas Discharge Tube 230V 5000A (5kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 230V 5000A (5kA) ±20% 2 Pole Surface Mount
| Littelfuse, Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | GTCS26-231M-R05-2 | GTCS26-231M-R05-2CT-ND | GTCS26-231M-R05-2TR-ND |
| Product Name | Low to Medium Surge GDT, 2 Terminal, 6 mm, Surface Mount | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | ||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | ||
| Capacitance Range | 1 pF | ||
| Rated Current | 5 amps | 5000 amps | 5000 amps |