Littelfuse, Inc. Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) SL1003A230C

Description
The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant
Request a Quote Datasheet
Description
The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) - SL1003A230C - Littelfuse, Inc.
Rosemont, IL, United States
Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT)
SL1003A230C
Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) SL1003A230C
The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant

The SL1003 series has been especially developed for Broadband equipment. Special design features provide high levels of protection against fast rising transients in 100V/µs to 1kV/µs range usually caused by lightning disturbances.These devices have Ultra low capacitance 1.5pF and present insignificant signal losses up to 1.5GHz. These devices are extremely robust and are able to divert a 5000A pulse without destruction. For AC Power Cross of long duration, overcurrent protection is recommended. Low insertion loss Surface mountable 5 kA surge capability tested with 8/20µS pulse as defined by IEC 61000-4-5 GHz working frequency. Excellent response to fast rising transients. Can be used to meet Telcordia GR1089 without series resistance 10/700µs 6 kV capability, as per ITU-T k.21, enhanced test level 2 kA 2/10µS surge rating RoHS compliant

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - SL1003A230C-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1003A230C-ND
Gas Discharge Tube Arresters (GDT) SL1003A230C-ND
Gas Discharge Tube 230V 10000A (10kA) 3 Pole User Defined

Gas Discharge Tube 230V 10000A (10kA) 3 Pole User Defined

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301869-SL1003A230C
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301869-SL1003A230C
Win Source Part Number: 1301869-SL1003A230C Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1003A Package: Bulk Standard Package: 2,500 Voltage - DC Spark Over (Nom): 230 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: User Defined Package / Case: Cylinder No Lead, 3 Terminal ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1003A230C,SL1003A 230CB

Win Source Part Number: 1301869-SL1003A230C
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1003A
Package: Bulk
Standard Package: 2,500
Voltage - DC Spark Over (Nom): 230 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: User Defined
Package / Case: Cylinder No Lead, 3 Terminal
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1003A230C,SL1003A230CB

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1003A230C SL1003A230C-ND 1301869-SL1003A230C
Product Name Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Capacitance Range 1.2 pF
Rated Voltage 276 volts
Rated Voltage 135 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070P - RS Components, Ltd.
Specs
Rated Voltage 450 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0449(73_Z-0-0-449)-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
View Details
SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters - SDH4-200SVSS - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details