Manufacturer: Littelfuse Inc.
Win Source Part Number: 894288-SG200
Series: SG
Features: Gas Discharge Tube 200 V 1000A (1kA) - 2 Pole Surface Mount
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.30.8000
Other Part Number: 18-SG200TR, 18-SG200CT, 18-SG200DKR, SG200-ND, -SG200, 1294-SG200
Gas Discharge Tube 200V 1000A (1kA) 2 Pole Surface Mount
Gas Discharge Tube 200V 1000A (1kA) 2 Pole Surface Mount
Gas Discharge Tube 200V 1000A (1kA) 2 Pole Surface Mount
| Win Source Electronics | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 894288-SG200 | 18-SG200CT-ND | 18-SG200TR-ND |
| Product Name | Gas Discharge Tube Arresters (GDT) - SG200 | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Package Type | Surface Mount | Surface Mount; 1812 (4532 Metric) | Surface Mount; 1812 (4532 Metric) |