Manufacturer: Littelfuse Inc.
Win Source Part Number: 775469-GTCS28-201M-R
Series: GT
Packaging: Reel package
Package: 2-SMD Cylinder Square End
Mounting: SMD
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 200V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Gas Discharge Tube 200V 20000A (20kA) ±20% 2 Pole Surface Mount
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 775469-GTCS28-201M-R20-2 | GTCS28-201M-R20-2-ND |
| Product Name | Gas Discharge Tube Arresters (GDT) - GTCS28-201M-R20-2 | Gas Discharge Tube Arresters (GDT) |
| Package Type | Surface Mount | Surface Mount; 2-SMD Cylinder Square End |