Littelfuse SG series GDT offers high surge ratings in a miniature package. It's designed for surface mounting on PCB with small size 4.5x3.2x2.7mm. Low insertion loss is perfectly suited to broadband equipment applications.The capacitance does not vary with voltage, and will not cause operational problems with ADSL2+, where capacitance variation across Tip and Ring is undesirable. These devices are extremely robust and are able to divert a 1000A pulse without destruction. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients Ultra Low Insertion Loss 1–2 kA surge capability tested with 8/20uS pulse as defined by IEC 8100-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 75 V to 420 V
Gas Discharge Tube 150V 2000A (2kA) 2 Pole Surface Mount
Gas Discharge Tube 150V 2000A (2kA) 2 Pole Surface Mount
Gas Discharge Tube 150V 2000A (2kA) 2 Pole Surface Mount
GAS DISCHARGE TUBE, 150V, SMD, FULL REEL; Product Range:SG Series; DC Breakover Voltage:150V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
GAS DISCHARGE TUBE, 150V, SMD; Product Range:SG Series; DC Breakover Voltage:150V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SG150 | F4127CT-ND | F4127TR-ND | 28X2534 |
| Product Name | Littelfuse SG Series GDT | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 150V, Smd, Full Reel; Product Range Littelfuse |
| Standards | RoHS | |||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |||
| Capacitance Range | 1 pF | |||
| Rated Voltage | 195 volts | 600 volts |