Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) - GTCS25-750M-R02-2 GTCS25-750M-R02-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 775467-GTCS25-750M-R 02-2 Series: GT Package: 2-SMD Cylinder Square End Mounting: SMD Tolerance: ±20% Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 2500A (2.5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 775467-GTCS25-750M-R 02-2 Series: GT Package: 2-SMD Cylinder Square End Mounting: SMD Tolerance: ±20% Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 2500A (2.5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - GTCS25-750M-R02-2
775467-GTCS25-750M-R02-2
Gas Discharge Tube Arresters (GDT) - GTCS25-750M-R02-2 775467-GTCS25-750M-R02-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 775467-GTCS25-750M-R 02-2 Series: GT Package: 2-SMD Cylinder Square End Mounting: SMD Tolerance: ±20% Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 2500A (2.5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 775467-GTCS25-750M-R02-2
Series: GT
Package: 2-SMD Cylinder Square End
Mounting: SMD
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 75V
Impulse Discharge Current (8/20μs): 2500A (2.5kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - GTCS25-750M-R02-2CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCS25-750M-R02-2CT-ND
Gas Discharge Tube Arresters (GDT) GTCS25-750M-R02-2CT-ND
Gas Discharge Tube 75V 2500A (2.5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 75V 2500A (2.5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - GTCS25-750M-R02-2TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCS25-750M-R02-2TR-ND
Gas Discharge Tube Arresters (GDT) GTCS25-750M-R02-2TR-ND
Gas Discharge Tube 75V 2500A (2.5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 75V 2500A (2.5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 775467-GTCS25-750M-R02-2 GTCS25-750M-R02-2CT-ND GTCS25-750M-R02-2TR-ND
Product Name Gas Discharge Tube Arresters (GDT) - GTCS25-750M-R02-2 Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Package Type Surface Mount Surface Mount; 2-SMD Cylinder Square End Surface Mount; 2-SMD Cylinder Square End
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1912550 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details