Littelfuse, Inc. Low to Medium Surge GDT, 3 Terminal, 5 mm, Surface Mount GTCS35-201M-R05

Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet
Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Surge GDT, 3 Terminal, 5 mm, Surface Mount - GTCS35-201M-R05 - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Surge GDT, 3 Terminal, 5 mm, Surface Mount
GTCS35-201M-R05
Low to Medium Surge GDT, 3 Terminal, 5 mm, Surface Mount GTCS35-201M-R05
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - GTCS35-201M-R05-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCS35-201M-R05-ND
Gas Discharge Tube Arresters (GDT) GTCS35-201M-R05-ND
Gas Discharge Tube 200V 5000A (5kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 200V 5000A (5kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCS35-201M-R05 GTCS35-201M-R05-ND
Product Name Low to Medium Surge GDT, 3 Terminal, 5 mm, Surface Mount Gas Discharge Tube Arresters (GDT)
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678421 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Surge Arrestors -  - EPCOS AG
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 1.5 pF
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3407.17.0053-ND - DigiKey
Specs
Application Industrial
Rated Current 50000 amps
View Details