Littelfuse, Inc. Gas Discharge Tubes SJ1000

Description
SJ1000 provides reliable overvoltage circuit protection for high frequency data transmission applications. The feature of ultra low capacitance and insertion loss improve reliability and integrity of high frequency data transmission. Surface mount feature with small size (EIA 1812) will help to improve assembly process efficiency and save PCB surface space. SJ series has very low capacitances and shows slight signal losses up to high frequencies in application of high frequency data lines High surge rating 5 kA 8/20 µs 10 shots, 3 kA 8/20 µs 15 hits High operating temperature: 125 ºC Very small size surface mount device (EIA 1812) size Ultra low capacitance and insertion loss
Request a Quote Datasheet
Description
SJ1000 provides reliable overvoltage circuit protection for high frequency data transmission applications. The feature of ultra low capacitance and insertion loss improve reliability and integrity of high frequency data transmission. Surface mount feature with small size (EIA 1812) will help to improve assembly process efficiency and save PCB surface space. SJ series has very low capacitances and shows slight signal losses up to high frequencies in application of high frequency data lines High surge rating 5 kA 8/20 µs 10 shots, 3 kA 8/20 µs 15 hits High operating temperature: 125 ºC Very small size surface mount device (EIA 1812) size Ultra low capacitance and insertion loss
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tubes - SJ1000 - Littelfuse, Inc.
Rosemont, IL, United States
Gas Discharge Tubes
SJ1000
Gas Discharge Tubes SJ1000
SJ1000 provides reliable overvoltage circuit protection for high frequency data transmission applications. The feature of ultra low capacitance and insertion loss improve reliability and integrity of high frequency data transmission. Surface mount feature with small size (EIA 1812) will help to improve assembly process efficiency and save PCB surface space. SJ series has very low capacitances and shows slight signal losses up to high frequencies in application of high frequency data lines High surge rating 5 kA 8/20 µs 10 shots, 3 kA 8/20 µs 15 hits High operating temperature: 125 ºC Very small size surface mount device (EIA 1812) size Ultra low capacitance and insertion loss

SJ1000 provides reliable overvoltage circuit protection for high frequency data transmission applications. The feature of ultra low capacitance and insertion loss improve reliability and integrity of high frequency data transmission. Surface mount feature with small size (EIA 1812) will help to improve assembly process efficiency and save PCB surface space. SJ series has very low capacitances and shows slight signal losses up to high frequencies in application of high frequency data lines High surge rating 5 kA 8/20 µs 10 shots, 3 kA 8/20 µs 15 hits High operating temperature: 125 ºC Very small size surface mount device (EIA 1812) size Ultra low capacitance and insertion loss

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - 18-SJ1000CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-SJ1000CT-ND
Gas Discharge Tube Arresters (GDT) 18-SJ1000CT-ND
GDT 1000V 3000A 2 POLE SMD

GDT 1000V 3000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-SJ1000DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-SJ1000DKR-ND
Gas Discharge Tube Arresters (GDT) 18-SJ1000DKR-ND
GDT 1000V 3000A 2 POLE SMD

GDT 1000V 3000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-SJ1000TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-SJ1000TR-ND
Gas Discharge Tube Arresters (GDT) 18-SJ1000TR-ND
GDT 1000V 3000A 2 POLE SMD

GDT 1000V 3000A 2 POLE SMD

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SJ1000 18-SJ1000CT-ND 18-SJ1000TR-ND
Product Name Gas Discharge Tubes Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 1200 volts
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3088277 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 700V to 1600V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details