Littelfuse, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) SL1003A230RF

Description
Win Source Part Number: 1301859-SL1003A230RF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1003A Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 230 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: SL1003A230RFB,-SL100 3A230RF
Request a Quote Datasheet
Description
Win Source Part Number: 1301859-SL1003A230RF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1003A Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 230 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: SL1003A230RFB,-SL100 3A230RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301859-SL1003A230RF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301859-SL1003A230RF
Win Source Part Number: 1301859-SL1003A230RF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1003A Package: Tray Standard Package: 500 Voltage - DC Spark Over (Nom): 230 V Number of Poles: 3 Fail Short: Yes Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: SL1003A230RFB,-SL100 3A230RF

Win Source Part Number: 1301859-SL1003A230RF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1003A
Package: Tray
Standard Package: 500
Voltage - DC Spark Over (Nom): 230 V
Number of Poles: 3
Fail Short: Yes
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: SL1003A230RFB,-SL1003A230RF

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - SL1003A230RF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1003A230RF-ND
Gas Discharge Tube Arresters (GDT) SL1003A230RF-ND
Gas Discharge Tube 230V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 230V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1301859-SL1003A230RF SL1003A230RF-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911513 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM SQ4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details