Littelfuse, Inc. 5kA Squared GDT, Surface Mount, ≤0.7pF Capacitance SH145

Description
The SH Series Gas Discharge Tube (GDT) is designed to provide high levels of protection against fast-rising transients caused by lightning disturbances. It is offered in a squared surface mount package (5.0×5.0×4.2mm) with a 5kA surge capability and a ≤0.7pF off-state capacitance value. 5 kA surge capability in minimal footprint (5.0×5.0×4.2mm) Ultra-low capacitance (< 0.7 pF) that does not vary as the signal voltage varies Surface mount form factor with squared body and terminals
Request a Quote Datasheet
Description
The SH Series Gas Discharge Tube (GDT) is designed to provide high levels of protection against fast-rising transients caused by lightning disturbances. It is offered in a squared surface mount package (5.0×5.0×4.2mm) with a 5kA surge capability and a ≤0.7pF off-state capacitance value. 5 kA surge capability in minimal footprint (5.0×5.0×4.2mm) Ultra-low capacitance (< 0.7 pF) that does not vary as the signal voltage varies Surface mount form factor with squared body and terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5kA Squared GDT, Surface Mount, ≤0.7pF Capacitance - SH145 - Littelfuse, Inc.
Rosemont, IL, United States
5kA Squared GDT, Surface Mount, ≤0.7pF Capacitance
SH145
5kA Squared GDT, Surface Mount, ≤0.7pF Capacitance SH145
The SH Series Gas Discharge Tube (GDT) is designed to provide high levels of protection against fast-rising transients caused by lightning disturbances. It is offered in a squared surface mount package (5.0×5.0×4.2mm) with a 5kA surge capability and a ≤0.7pF off-state capacitance value. 5 kA surge capability in minimal footprint (5.0×5.0×4.2mm) Ultra-low capacitance (< 0.7 pF) that does not vary as the signal voltage varies Surface mount form factor with squared body and terminals

The SH Series Gas Discharge Tube (GDT) is designed to provide high levels of protection against fast-rising transients caused by lightning disturbances. It is offered in a squared surface mount package (5.0×5.0×4.2mm) with a 5kA surge capability and a ≤0.7pF off-state capacitance value. 5 kA surge capability in minimal footprint (5.0×5.0×4.2mm) Ultra-low capacitance (< 0.7 pF) that does not vary as the signal voltage varies Surface mount form factor with squared body and terminals

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F9938TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F9938TR-ND
Gas Discharge Tube Arresters (GDT) F9938TR-ND
Gas Discharge Tube 145V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 145V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F9938DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F9938DKR-ND
Gas Discharge Tube Arresters (GDT) F9938DKR-ND
Gas Discharge Tube 145V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 145V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F9938CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F9938CT-ND
Gas Discharge Tube Arresters (GDT) F9938CT-ND
Gas Discharge Tube 145V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 145V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SH145 F9938TR-ND F9938DKR-ND
Product Name 5kA Squared GDT, Surface Mount, ≤0.7pF Capacitance Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 0.5000 pF
Rated Voltage 174 volts
Rated Current 5 amps 5000 amps 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070P - RS Components, Ltd.
Specs
Rated Voltage 450 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BT S Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details