Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) SL1002A075SM

Description
Gas Discharge Tube 75V 5000A (5kA) 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 75V 5000A (5kA) 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - F10922CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F10922CT-ND
Gas Discharge Tube Arresters (GDT) F10922CT-ND
Gas Discharge Tube 75V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F10922DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F10922DKR-ND
Gas Discharge Tube Arresters (GDT) F10922DKR-ND
Gas Discharge Tube 75V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F10922TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F10922TR-ND
Gas Discharge Tube Arresters (GDT) F10922TR-ND
Gas Discharge Tube 75V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - SL1002A075SM
734430-SL1002A075SM
Gas Discharge Tube Arresters (GDT) - SL1002A075SM 734430-SL1002A075SM
Manufacturer: Littelfuse Inc. Win Source Part Number: 734430-SL1002A075SM Packaging: Reel Mounting Style: SMD Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Manufacturer Package: 2-SMD Cylinder Square End Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 734430-SL1002A075SM
Packaging: Reel
Mounting Style: SMD
Voltage - DC Spark Over (Nom): 75V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Manufacturer Package: 2-SMD Cylinder Square End
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Gdt, 75V, 5Ka, 2 Terminal Smd Rohs Compliant Littelfuse - 82AH0066 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 75V, 5Ka, 2 Terminal Smd Rohs Compliant Littelfuse
82AH0066
Gdt, 75V, 5Ka, 2 Terminal Smd Rohs Compliant Littelfuse 82AH0066
GDT, 75V, 5KA, 2 TERMINAL SMD ROHS COMPLIANT: YES

GDT, 75V, 5KA, 2 TERMINAL SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number F10922CT-ND F10922TR-ND 734430-SL1002A075SM 82AH0066
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - SL1002A075SM Gdt, 75V, 5Ka, 2 Terminal Smd Rohs Compliant Littelfuse
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031067P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - Specialty Electrodes - BG - CITEL SURGE PROTECTION
Specs
Capacitance Range 4 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details