Littelfuse, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) SL1002A075C

Description
Win Source Part Number: 1301874-SL1002A075C Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1002A Package: Bulk Standard Package: 3,000 Voltage - DC Spark Over (Nom): 75 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: User Defined Package / Case: Cylinder No Lead ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1002A075C
Request a Quote Datasheet
Description
Win Source Part Number: 1301874-SL1002A075C Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1002A Package: Bulk Standard Package: 3,000 Voltage - DC Spark Over (Nom): 75 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: User Defined Package / Case: Cylinder No Lead ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1002A075C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301874-SL1002A075C
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301874-SL1002A075C
Win Source Part Number: 1301874-SL1002A075C Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1002A Package: Bulk Standard Package: 3,000 Voltage - DC Spark Over (Nom): 75 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: User Defined Package / Case: Cylinder No Lead ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SL1002A075C

Win Source Part Number: 1301874-SL1002A075C
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1002A
Package: Bulk
Standard Package: 3,000
Voltage - DC Spark Over (Nom): 75 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: User Defined
Package / Case: Cylinder No Lead
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SL1002A075C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1301874-SL1002A075C
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 2500V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details