Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1021A - SL1021A200T SL1021A200T

Description
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant
Datasheet
Description
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1021A - SL1021A200T - SL1021A200T - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1021A - SL1021A200T
SL1021A200T
Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1021A - SL1021A200T SL1021A200T
The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant

The SL1021A series offers high levels of performance on fast rising transients in the domain of 100V/µS to 1KV/µS, which are those most likely from induced lightning disturbances. The SL1021A series also features ultra low capacitance (typically 1pF or less) and optimized internal geometry which provides low insertion loss at high frequencies, so are ideal for the protection of broadband equipment. These devices are extremely robust and are able to divert a 10,000A pulse without destruction. Low insertion loss Excellent response to fast rising transients Ultra low capacitance 10 kA surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 20 kA single shot surge capability tested with 8/20µs pulse as defined by IEC 61000-4-5 Available with thermal failsafe option (add 'F' suffix to part number) RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number SL1021A200T
Product Name Overvoltage Protection - Gas Discharge Tubes - Medium-to-High Surge - Series: SL1021A - SL1021A200T
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3208926 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3407.41.0051-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details