The SL1010A Series GDT offers a compact, three-terminal surface mount component just 5mm in diameter. It is rated for 10 hits (±5 repetitions) of a 5kA 8/20 surge event with a low off-sate capacitance of 1.5pF. Its low arc voltage parameter of 10 volts reduces thermal accumulation during long-term power fault events. High energy withstanding in a small body Low capacitance (less than 1.5pF) Low arc voltage Three terminal with symmetry for Tin/Ring/Gnd RoHS compliant/Lead-free
Gas Discharge Tube 230V 5000A (5kA) 3 Pole Surface Mount
Gas Discharge Tube 230V 5000A (5kA) 3 Pole Surface Mount
Gas Discharge Tube 230V 5000A (5kA) 3 Pole Surface Mount
Win Source Part Number: 1301850-SL1010A230SM
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1010A
Package: Tape & Reel
Standard Package: 900
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 230 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Package / Case: 3-SMD Cylinder Square End
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: SL1010A230SM,F6742DK
| Littelfuse, Inc. | DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SL1010A230SM | F6742CT-ND | F6742TR-ND | 1301850-SL1010A230SM |
| Product Name | Three Terminal GDT | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Circuit Protection - Gas Discharge Tube Arresters (GDT) |
| Standards | RoHS | |||
| Capacitance Range | 1.5 pF | |||
| Rated Voltage | 276 volts | |||
| Rated Current | 5 amps | 5000 amps | 5000 amps |