Win Source Part Number: 1301795-SL1021A150RS
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1021A
Package: Tray
Standard Package: 1,000
Voltage - DC Spark Over (Nom): 200 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Gas Discharge Tubes (GDT) |
| Product Number | 1301795-SL1021A150RS |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) |