Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) - PMT6600MS PMT6600MS

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1080939-PMT6600MS Packaging: Reel - TR Mounting: User Defined Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Categories: Circuit Protection Status: Obsolete(EOL) Dimension: Cylinder No Lead, 3 Terminal Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1080939-PMT6600MS Packaging: Reel - TR Mounting: User Defined Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Categories: Circuit Protection Status: Obsolete(EOL) Dimension: Cylinder No Lead, 3 Terminal Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - PMT6600MS
1080939-PMT6600MS
Gas Discharge Tube Arresters (GDT) - PMT6600MS 1080939-PMT6600MS
Manufacturer: Littelfuse Inc. Win Source Part Number: 1080939-PMT6600MS Packaging: Reel - TR Mounting: User Defined Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Categories: Circuit Protection Status: Obsolete(EOL) Dimension: Cylinder No Lead, 3 Terminal Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1080939-PMT6600MS
Packaging: Reel - TR
Mounting: User Defined
Voltage - DC Spark Over (Nom): 600V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 3
Fail Short: No
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: Cylinder No Lead, 3 Terminal
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 1080939-PMT6600MS
Product Name Gas Discharge Tube Arresters (GDT) - PMT6600MS
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1620192 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
Rated Voltage 700 volts
View Details
Gas Discharge Tube - 3 Electrode - BT R Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details